Molex Ribbon Cable 15167-0357

Description
1.0mm Premo-Flex FFC Jumper 20 way 50mm
Request a Quote Datasheet
Description
1.0mm Premo-Flex FFC Jumper 20 way 50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 7608793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
7608793
Ribbon Cable 7608793
1.0mm Premo-Flex FFC Jumper 20 way 50mm

1.0mm Premo-Flex FFC Jumper 20 way 50mm

Supplier's Site
Cable Assy, 20Core, 51Mm, Wht; No. Of Cores Molex - 92T1553 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 20Core, 51Mm, Wht; No. Of Cores Molex
92T1553
Cable Assy, 20Core, 51Mm, Wht; No. Of Cores Molex 92T1553
CABLE ASSY, 20CORE, 51MM, WHT; No. of Cores:20Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Colour:White; Product Range:Premo-Flex 15167 Series; RoHS Compliant: Yes

CABLE ASSY, 20CORE, 51MM, WHT; No. of Cores:20Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Colour:White; Product Range:Premo-Flex 15167 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 7608793 92T1553
Product Name Ribbon Cable Cable Assy, 20Core, 51Mm, Wht; No. Of Cores Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1-1474654-6 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.1250 ft (0.3810 dm)
View Details