Molex Ribbon Cable 15167-0313

Description
1.0mm Premo-Flex FFC Jumper 16 way 50mm
Request a Quote Datasheet
Description
1.0mm Premo-Flex FFC Jumper 16 way 50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 7608796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
7608796
Ribbon Cable 7608796
1.0mm Premo-Flex FFC Jumper 16 way 50mm

1.0mm Premo-Flex FFC Jumper 16 way 50mm

Supplier's Site
Cable and Cable Assemblies - 15167-0313 - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
15167-0313
Cable and Cable Assemblies 15167-0313
FFC / FPC Jumper Cables 16C 1.00MM EXTRA-FLX FFC P-FLX 2.00 LG A

FFC / FPC Jumper Cables 16C 1.00MM EXTRA-FLX FFC P-FLX 2.00 LG A

Supplier's Site Datasheet
Cable Assy, 16Core, 51Mm, Wht; No. Of Cores Molex - 92T1551 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 16Core, 51Mm, Wht; No. Of Cores Molex
92T1551
Cable Assy, 16Core, 51Mm, Wht; No. Of Cores Molex 92T1551
CABLE ASSY, 16CORE, 51MM, WHT; No. of Cores:16Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Colour:White; Product Range:Premo-Flex 15167 Series; RoHS Compliant: Yes

CABLE ASSY, 16CORE, 51MM, WHT; No. of Cores:16Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Colour:White; Product Range:Premo-Flex 15167 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7608796 15167-0313 92T1551
Product Name Ribbon Cable Cable and Cable Assemblies Cable Assy, 16Core, 51Mm, Wht; No. Of Cores Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24292-MM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details