Molex Flat Flex Ribbon Jumpers, Cables 151661215

Description
"49 Position FFC, FPC Cable 0.020"" (0.50mm) 5.000"" (127.00mm)"
Request a Quote Datasheet
Description
"49 Position FFC, FPC Cable 0.020"" (0.50mm) 5.000"" (127.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0151661215-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0151661215-ND
Flat Flex Ribbon Jumpers, Cables 0151661215-ND
"49 Position FFC, FPC Cable 0.020"" (0.50mm) 5.000"" (127.00mm)"

"49 Position FFC, FPC Cable 0.020"" (0.50mm) 5.000"" (127.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151661215-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-292-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-7,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details