Molex Flat Flex Ribbon Jumpers, Cables 151661010

Description
"31 Position FFC, FPC Cable 0.020"" (0.50mm) 2.000"" (50.80mm)"
Request a Quote Datasheet
Description
"31 Position FFC, FPC Cable 0.020"" (0.50mm) 2.000"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0151661010-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0151661010-ND
Flat Flex Ribbon Jumpers, Cables 0151661010-ND
"31 Position FFC, FPC Cable 0.020"" (0.50mm) 2.000"" (50.80mm)"

"31 Position FFC, FPC Cable 0.020"" (0.50mm) 2.000"" (50.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151661010-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-292-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-2M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details