Molex Cables, Wires Fiber Optic Cables - 15166-1036 15166-1036

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021647-15166-1036 Packaging: Bulk Number of Circuits: 33 Number of Conductors: 33 Contact Plating: Tin Cable Length: 102 mm Cable Pitch: 500 µm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15166-10360151661036 ; 151661036; Country of Origin: HU Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 60 V ELV: Compliant Max Current Rating: 500 mA
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021647-15166-1036 Packaging: Bulk Number of Circuits: 33 Number of Conductors: 33 Contact Plating: Tin Cable Length: 102 mm Cable Pitch: 500 µm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15166-10360151661036 ; 151661036; Country of Origin: HU Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 60 V ELV: Compliant Max Current Rating: 500 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 15166-1036 - 15166-1036 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 15166-1036
15166-1036
Cables, Wires Fiber Optic Cables - 15166-1036 15166-1036
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021647-15166-1036 Packaging: Bulk Number of Circuits: 33 Number of Conductors: 33 Contact Plating: Tin Cable Length: 102 mm Cable Pitch: 500 µm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15166-10360151661036 ; 151661036; Country of Origin: HU Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 60 V ELV: Compliant Max Current Rating: 500 mA

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021647-15166-1036
Packaging: Bulk
Number of Circuits: 33
Number of Conductors: 33
Contact Plating: Tin
Cable Length: 102 mm
Cable Pitch: 500 µm
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 15166-10360151661036; 151661036;
Country of Origin: HU
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 60 V
ELV: Compliant
Max Current Rating: 500 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 15166-1036
Product Name Cables, Wires Fiber Optic Cables - 15166-1036
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBB-C, 1 m, FC. - F-MBB-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details