CABLE ASSY, 40CORE, 51MM, WHT; No. of Cores:40Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Colour:White; Product Range:Premo-Flex 15166 Series; RoHS Compliant: Yes
| RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Flat Cables | Cable Assemblies |
| Product Number | 7608774 | 15166-0427 | 92T1545 |
| Product Name | Ribbon Cable | FFC 0.50 TYPE A 40 CKTS L | Cable Assy, 40Core, 51Mm, Wht; No. Of Cores Molex |
| Cable Type | Flat Cable |