Molex CAB ASY, 12 CKT, 300MM LGTH MINI-LOCK OTS 15137-1203

Description
CAB ASY, 12 CKT, 300MM LGTH MINI-LOCK OTS
Request a Quote Datasheet
Description
CAB ASY, 12 CKT, 300MM LGTH MINI-LOCK OTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY, 12 CKT, 300MM LGTH MINI-LOCK OTS - 15137-1203 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY, 12 CKT, 300MM LGTH MINI-LOCK OTS
15137-1203
CAB ASY, 12 CKT, 300MM LGTH MINI-LOCK OTS 15137-1203
CAB ASY, 12 CKT, 300MM LGTH MINI-LOCK OTS

CAB ASY, 12 CKT, 300MM LGTH MINI-LOCK OTS

Buy Now
Cable Assy, Mini 12P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 82AC5139 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini 12P Rcpt-Rcpt, 11.8; Connector To Connector Molex
82AC5139
Cable Assy, Mini 12P Rcpt-Rcpt, 11.8; Connector To Connector Molex 82AC5139
CABLE ASSY, MINI 12P RCPT-RCPT, 11.8"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:12Position s; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, MINI 12P RCPT-RCPT, 11.8"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:12Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Lock 12 Circuit 300Mm Rohs Compliant Molex - 79AH8930 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Lock 12 Circuit 300Mm Rohs Compliant Molex
79AH8930
Mini-Lock 12 Circuit 300Mm Rohs Compliant Molex 79AH8930
MINI-LOCK 12 CIRCUIT 300MM ROHS COMPLIANT: YES

MINI-LOCK 12 CIRCUIT 300MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15137-1203 82AC5139 79AH8930
Product Name CAB ASY, 12 CKT, 300MM LGTH MINI-LOCK OTS Cable Assy, Mini 12P Rcpt-Rcpt, 11.8; Connector To Connector Molex Mini-Lock 12 Circuit 300Mm Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Power Cable - 022043-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers