Molex Cable Assy, Mini 6P Rcpt-Rcpt, 17.7; Connector To Connector Molex 15137-0605

Description
CABLE ASSY, MINI 6P RCPT-RCPT, 17.7"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:6Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, MINI 6P RCPT-RCPT, 17.7"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:6Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Mini 6P Rcpt-Rcpt, 17.7; Connector To Connector Molex - 82AC5128 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini 6P Rcpt-Rcpt, 17.7; Connector To Connector Molex
82AC5128
Cable Assy, Mini 6P Rcpt-Rcpt, 17.7; Connector To Connector Molex 82AC5128
CABLE ASSY, MINI 6P RCPT-RCPT, 17.7"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:6Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, MINI 6P RCPT-RCPT, 17.7"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:6Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Lock 6 Circuit 450Mm Rohs Compliant Molex - 79AH8920 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Lock 6 Circuit 450Mm Rohs Compliant Molex
79AH8920
Mini-Lock 6 Circuit 450Mm Rohs Compliant Molex 79AH8920
MINI-LOCK 6 CIRCUIT 450MM ROHS COMPLIANT: YES

MINI-LOCK 6 CIRCUIT 450MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 82AC5128 79AH8920
Product Name Cable Assy, Mini 6P Rcpt-Rcpt, 17.7; Connector To Connector Molex Mini-Lock 6 Circuit 450Mm Rohs Compliant Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12605M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Stacking Double Banana Plug to X100W Mini-Hook and Alligator, Twisted Pair Test Cable - 3051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details