Molex CAB ASY, 6 CKT, 300MM LGTH MINI-LOCK OTS 15137-0603

Description
CAB ASY, 6 CKT, 300MM LGTH MINI-LOCK OTS
Request a Quote Datasheet
Description
CAB ASY, 6 CKT, 300MM LGTH MINI-LOCK OTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY, 6 CKT, 300MM LGTH MINI-LOCK OTS - 15137-0603 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY, 6 CKT, 300MM LGTH MINI-LOCK OTS
15137-0603
CAB ASY, 6 CKT, 300MM LGTH MINI-LOCK OTS 15137-0603
CAB ASY, 6 CKT, 300MM LGTH MINI-LOCK OTS

CAB ASY, 6 CKT, 300MM LGTH MINI-LOCK OTS

Buy Now
Cable Assy, Mini 6P Rcpt-Rcpt, 300Mm; Connector To Connector Molex - 84AC7671 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini 6P Rcpt-Rcpt, 300Mm; Connector To Connector Molex
84AC7671
Cable Assy, Mini 6P Rcpt-Rcpt, 300Mm; Connector To Connector Molex 84AC7671
CABLE ASSY, MINI 6P RCPT-RCPT, 300MM; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:6Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Mini-Lock OTS 15137 Series; RoHS Compliant: Yes

CABLE ASSY, MINI 6P RCPT-RCPT, 300MM; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:6Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Mini-Lock OTS 15137 Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Lock 6 Circuit 300Mm Rohs Compliant Molex - 79AH8919 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Lock 6 Circuit 300Mm Rohs Compliant Molex
79AH8919
Mini-Lock 6 Circuit 300Mm Rohs Compliant Molex 79AH8919
MINI-LOCK 6 CIRCUIT 300MM ROHS COMPLIANT: YES

MINI-LOCK 6 CIRCUIT 300MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15137-0603 84AC7671 79AH8919
Product Name CAB ASY, 6 CKT, 300MM LGTH MINI-LOCK OTS Cable Assy, Mini 6P Rcpt-Rcpt, 300Mm; Connector To Connector Molex Mini-Lock 6 Circuit 300Mm Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6364-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers