Molex CAB ASY, 6 CKT, 150MM LGTH MINI-LOCK OTS 15137-0602

Description
CAB ASY, 6 CKT, 150MM LGTH MINI-LOCK OTS
Request a Quote Datasheet
Description
CAB ASY, 6 CKT, 150MM LGTH MINI-LOCK OTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY, 6 CKT, 150MM LGTH MINI-LOCK OTS - 15137-0602 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY, 6 CKT, 150MM LGTH MINI-LOCK OTS
15137-0602
CAB ASY, 6 CKT, 150MM LGTH MINI-LOCK OTS 15137-0602
CAB ASY, 6 CKT, 150MM LGTH MINI-LOCK OTS

CAB ASY, 6 CKT, 150MM LGTH MINI-LOCK OTS

Buy Now
Cable Assy, Mini-Lock 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 82AC5126 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini-Lock 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex
82AC5126
Cable Assy, Mini-Lock 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex 82AC5126
CABLE ASSY, MINI-LOCK 6P RCPT-RCPT, 5.9"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:6Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, MINI-LOCK 6P RCPT-RCPT, 5.9"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:6Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Lock 6 Circuit 150Mm Rohs Compliant Molex - 79AH8918 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Lock 6 Circuit 150Mm Rohs Compliant Molex
79AH8918
Mini-Lock 6 Circuit 150Mm Rohs Compliant Molex 79AH8918
MINI-LOCK 6 CIRCUIT 150MM ROHS COMPLIANT: YES

MINI-LOCK 6 CIRCUIT 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15137-0602 82AC5126 79AH8918
Product Name CAB ASY, 6 CKT, 150MM LGTH MINI-LOCK OTS Cable Assy, Mini-Lock 6P Rcpt-Rcpt, 5.9; Connector To Connector Molex Mini-Lock 6 Circuit 150Mm Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details