Molex CAB ASY, 5 CKT, 450MM LGTH MINI-LOCK OTS 15137-0505

Description
CAB ASY, 5 CKT, 450MM LGTH MINI-LOCK OTS
Request a Quote Datasheet
Description
CAB ASY, 5 CKT, 450MM LGTH MINI-LOCK OTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY, 5 CKT, 450MM LGTH MINI-LOCK OTS - 15137-0505 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY, 5 CKT, 450MM LGTH MINI-LOCK OTS
15137-0505
CAB ASY, 5 CKT, 450MM LGTH MINI-LOCK OTS 15137-0505
CAB ASY, 5 CKT, 450MM LGTH MINI-LOCK OTS

CAB ASY, 5 CKT, 450MM LGTH MINI-LOCK OTS

Buy Now
Cable Assy, Mini 5P Rcpt-Rcpt, 17.7; Connector To Connector Molex - 82AC5122 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini 5P Rcpt-Rcpt, 17.7; Connector To Connector Molex
82AC5122
Cable Assy, Mini 5P Rcpt-Rcpt, 17.7; Connector To Connector Molex 82AC5122
CABLE ASSY, MINI 5P RCPT-RCPT, 17.7"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:5Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, MINI 5P RCPT-RCPT, 17.7"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:5Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Lock 5 Circuit 450Mm Rohs Compliant Molex - 79AH8914 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Lock 5 Circuit 450Mm Rohs Compliant Molex
79AH8914
Mini-Lock 5 Circuit 450Mm Rohs Compliant Molex 79AH8914
MINI-LOCK 5 CIRCUIT 450MM ROHS COMPLIANT: YES

MINI-LOCK 5 CIRCUIT 450MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15137-0505 82AC5122 79AH8914
Product Name CAB ASY, 5 CKT, 450MM LGTH MINI-LOCK OTS Cable Assy, Mini 5P Rcpt-Rcpt, 17.7; Connector To Connector Molex Mini-Lock 5 Circuit 450Mm Rohs Compliant Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details