Molex CAB ASY, 4 CKT, 300MM LGTH MINI-LOCK OTS 15137-0403

Description
CAB ASY, 4 CKT, 300MM LGTH MINI-LOCK OTS
Request a Quote
Description
CAB ASY, 4 CKT, 300MM LGTH MINI-LOCK OTS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, Mini 4P Rcpt-Rcpt, 11.8" is a dual-ended connector assembly featuring Mini-Lock connectors with a 2.50mm pitch. It has a total length of 300mm and includes four circuits, designed for female-to-female connections. The assembly is constructed with copper alloy metal components, plated with matte tin for both mating and termination interfaces. It is compatible with wire sizes of 22 AWG and is suitable for signal applications in wire-to-board configurations. The product is RoHS compliant and packaged in a bag, with a net weight of 8.270 grams. The maximum voltage rating for this assembly is 250V AC (RMS)/DC.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, Mini 4P Rcpt-Rcpt, 11.8" is a dual-ended connector assembly featuring Mini-Lock connectors with a 2.50mm pitch. It has a total length of 300mm and includes four circuits, designed for female-to-female connections. The assembly is constructed with copper alloy metal components, plated with matte tin for both mating and termination interfaces. It is compatible with wire sizes of 22 AWG and is suitable for signal applications in wire-to-board configurations. The product is RoHS compliant and packaged in a bag, with a net weight of 8.270 grams. The maximum voltage rating for this assembly is 250V AC (RMS)/DC.

Suppliers

Company
Product
Description
Supplier Links
CAB ASY, 4 CKT, 300MM LGTH MINI-LOCK OTS - 15137-0403 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY, 4 CKT, 300MM LGTH MINI-LOCK OTS
15137-0403
CAB ASY, 4 CKT, 300MM LGTH MINI-LOCK OTS 15137-0403
CAB ASY, 4 CKT, 300MM LGTH MINI-LOCK OTS

CAB ASY, 4 CKT, 300MM LGTH MINI-LOCK OTS

Buy Now
Cable Assy, Mini 4P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 82AC5115 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini 4P Rcpt-Rcpt, 11.8; Connector To Connector Molex
82AC5115
Cable Assy, Mini 4P Rcpt-Rcpt, 11.8; Connector To Connector Molex 82AC5115
CABLE ASSY, MINI 4P RCPT-RCPT, 11.8"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, MINI 4P RCPT-RCPT, 11.8"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:4Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Lock 4 Circuit 300Mm Rohs Compliant Molex - 79AH8907 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Lock 4 Circuit 300Mm Rohs Compliant Molex
79AH8907
Mini-Lock 4 Circuit 300Mm Rohs Compliant Molex 79AH8907
MINI-LOCK 4 CIRCUIT 300MM ROHS COMPLIANT: YES

MINI-LOCK 4 CIRCUIT 300MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15137-0403 82AC5115 79AH8907
Product Name CAB ASY, 4 CKT, 300MM LGTH MINI-LOCK OTS Cable Assy, Mini 4P Rcpt-Rcpt, 11.8; Connector To Connector Molex Mini-Lock 4 Circuit 300Mm Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details