Molex CAB ASY, 3 CKT, 150MM LGTH MINI-LOCK OTS 15137-0302

Description
CAB ASY, 3 CKT, 150MM LGTH MINI-LOCK OTS
Request a Quote Datasheet
Description
CAB ASY, 3 CKT, 150MM LGTH MINI-LOCK OTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY, 3 CKT, 150MM LGTH MINI-LOCK OTS - 15137-0302 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY, 3 CKT, 150MM LGTH MINI-LOCK OTS
15137-0302
CAB ASY, 3 CKT, 150MM LGTH MINI-LOCK OTS 15137-0302
CAB ASY, 3 CKT, 150MM LGTH MINI-LOCK OTS

CAB ASY, 3 CKT, 150MM LGTH MINI-LOCK OTS

Buy Now
Cable Assy, Mini-Lock 3P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 82AC5108 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini-Lock 3P Rcpt-Rcpt, 5.9; Connector To Connector Molex
82AC5108
Cable Assy, Mini-Lock 3P Rcpt-Rcpt, 5.9; Connector To Connector Molex 82AC5108
CABLE ASSY, MINI-LOCK 3P RCPT-RCPT, 5.9"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, MINI-LOCK 3P RCPT-RCPT, 5.9"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:3Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Lock 3 Circuit 150Mm Rohs Compliant Molex - 79AH8902 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Lock 3 Circuit 150Mm Rohs Compliant Molex
79AH8902
Mini-Lock 3 Circuit 150Mm Rohs Compliant Molex 79AH8902
MINI-LOCK 3 CIRCUIT 150MM ROHS COMPLIANT: YES

MINI-LOCK 3 CIRCUIT 150MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15137-0302 82AC5108 79AH8902
Product Name CAB ASY, 3 CKT, 150MM LGTH MINI-LOCK OTS Cable Assy, Mini-Lock 3P Rcpt-Rcpt, 5.9; Connector To Connector Molex Mini-Lock 3 Circuit 150Mm Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details