Molex CAB ASY, 2 CKT, 450MM LGTH MINI-LOCK OTS 15137-0205

Description
CAB ASY, 2 CKT, 450MM LGTH MINI-LOCK OTS
Request a Quote Datasheet
Description
CAB ASY, 2 CKT, 450MM LGTH MINI-LOCK OTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY, 2 CKT, 450MM LGTH MINI-LOCK OTS - 15137-0205 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY, 2 CKT, 450MM LGTH MINI-LOCK OTS
15137-0205
CAB ASY, 2 CKT, 450MM LGTH MINI-LOCK OTS 15137-0205
CAB ASY, 2 CKT, 450MM LGTH MINI-LOCK OTS

CAB ASY, 2 CKT, 450MM LGTH MINI-LOCK OTS

Buy Now
Mini-Lock 2 Circuit 450Mm Rohs Compliant Molex - 79AH8898 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Lock 2 Circuit 450Mm Rohs Compliant Molex
79AH8898
Mini-Lock 2 Circuit 450Mm Rohs Compliant Molex 79AH8898
MINI-LOCK 2 CIRCUIT 450MM ROHS COMPLIANT: YES

MINI-LOCK 2 CIRCUIT 450MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cable Assy, Mini 2P Rcpt-Rcpt, 450Mm; Connector To Connector Molex - 84AC7648 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini 2P Rcpt-Rcpt, 450Mm; Connector To Connector Molex
84AC7648
Cable Assy, Mini 2P Rcpt-Rcpt, 450Mm; Connector To Connector Molex 84AC7648
CABLE ASSY, MINI 2P RCPT-RCPT, 450MM; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:2Ways; Cable Length - Metric:450mm; Cable Length - Imperial:17.7"; Product Range:Mini-Lock OTS 15137 Series; RoHS Compliant: Yes

CABLE ASSY, MINI 2P RCPT-RCPT, 450MM; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:2Ways; Cable Length - Metric:450mm; Cable Length - Imperial:17.7"; Product Range:Mini-Lock OTS 15137 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15137-0205 79AH8898 84AC7648
Product Name CAB ASY, 2 CKT, 450MM LGTH MINI-LOCK OTS Mini-Lock 2 Circuit 450Mm Rohs Compliant Molex Cable Assy, Mini 2P Rcpt-Rcpt, 450Mm; Connector To Connector Molex
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details