Molex Cable Assy, Mini-Lock 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex 15137-0202

Description
CABLE ASSY, MINI-LOCK 2P RCPT-RCPT, 5.9"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, MINI-LOCK 2P RCPT-RCPT, 5.9"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Mini-Lock 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex - 82AC5102 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini-Lock 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex
82AC5102
Cable Assy, Mini-Lock 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex 82AC5102
CABLE ASSY, MINI-LOCK 2P RCPT-RCPT, 5.9"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, MINI-LOCK 2P RCPT-RCPT, 5.9"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:2Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Lock 2 Circuit 150Mm Rohs Compliant Molex - 79AH8896 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Lock 2 Circuit 150Mm Rohs Compliant Molex
79AH8896
Mini-Lock 2 Circuit 150Mm Rohs Compliant Molex 79AH8896
MINI-LOCK 2 CIRCUIT 150MM ROHS COMPLIANT: YES

MINI-LOCK 2 CIRCUIT 150MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 82AC5102 79AH8896
Product Name Cable Assy, Mini-Lock 2P Rcpt-Rcpt, 5.9; Connector To Connector Molex Mini-Lock 2 Circuit 150Mm Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details