Molex CAB ASY, 2 CKT, 100MM LGTH MINI-LOCK OTS 15137-0201

Description
CAB ASY, 2 CKT, 100MM LGTH MINI-LOCK OTS
Request a Quote Datasheet
Description
CAB ASY, 2 CKT, 100MM LGTH MINI-LOCK OTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY, 2 CKT, 100MM LGTH MINI-LOCK OTS - 15137-0201 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY, 2 CKT, 100MM LGTH MINI-LOCK OTS
15137-0201
CAB ASY, 2 CKT, 100MM LGTH MINI-LOCK OTS 15137-0201
CAB ASY, 2 CKT, 100MM LGTH MINI-LOCK OTS

CAB ASY, 2 CKT, 100MM LGTH MINI-LOCK OTS

Buy Now
Cable Assy, Mini-Lock 2P Rcpt-Rcpt, 3.9; Connector To Connector Molex - 82AC5101 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini-Lock 2P Rcpt-Rcpt, 3.9; Connector To Connector Molex
82AC5101
Cable Assy, Mini-Lock 2P Rcpt-Rcpt, 3.9; Connector To Connector Molex 82AC5101
CABLE ASSY, MINI-LOCK 2P RCPT-RCPT, 3.9"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, MINI-LOCK 2P RCPT-RCPT, 3.9"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:2Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Lock 2 Circuit 100Mm Rohs Compliant Molex - 79AH8895 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Lock 2 Circuit 100Mm Rohs Compliant Molex
79AH8895
Mini-Lock 2 Circuit 100Mm Rohs Compliant Molex 79AH8895
MINI-LOCK 2 CIRCUIT 100MM ROHS COMPLIANT: YES

MINI-LOCK 2 CIRCUIT 100MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15137-0201 82AC5101 79AH8895
Product Name CAB ASY, 2 CKT, 100MM LGTH MINI-LOCK OTS Cable Assy, Mini-Lock 2P Rcpt-Rcpt, 3.9; Connector To Connector Molex Mini-Lock 2 Circuit 100Mm Rohs Compliant Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products