Molex Wire to Board Cables 151360301

Description
MicroClasp 3 Circuit 100MM
Request a Quote
Description
MicroClasp 3 Circuit 100MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 316154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
316154
Wire to Board Cables 316154
MicroClasp 3 Circuit 100MM

MicroClasp 3 Circuit 100MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 316154
Product Name Wire to Board Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Spacing Probe to Double Stacking Banana Plug - 4082 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details