Molex MICROCLASP 8 CIRCUIT 600MM CABLE ASSEMBLY 15136-0806

Description
MICROCLASP 8 CIRCUIT 600MM CABLE ASSEMBLY
Request a Quote
Description
MICROCLASP 8 CIRCUIT 600MM CABLE ASSEMBLY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MICROCLASP 8 CIRCUIT 600MM CABLE ASSEMBLY - 15136-0806 - Heilind Electronics, Inc.
Wilmington, MA, United States
MICROCLASP 8 CIRCUIT 600MM CABLE ASSEMBLY
15136-0806
MICROCLASP 8 CIRCUIT 600MM CABLE ASSEMBLY 15136-0806
MICROCLASP 8 CIRCUIT 600MM CABLE ASSEMBLY

MICROCLASP 8 CIRCUIT 600MM CABLE ASSEMBLY

Buy Now
Microclasp 8Circuit 600Mm Molex - 90AJ2383 - Newark, An Avnet Company
Chicago, IL, United States
Microclasp 8Circuit 600Mm Molex
90AJ2383
Microclasp 8Circuit 600Mm Molex 90AJ2383
MICROCLASP 8CIRCUIT 600MM

MICROCLASP 8CIRCUIT 600MM

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15136-0806 90AJ2383
Product Name MICROCLASP 8 CIRCUIT 600MM CABLE ASSEMBLY Microclasp 8Circuit 600Mm Molex
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details