Molex MICROCLASP 6 CIRCUIT 150MM CABLE ASSEMBLY 15136-0602

Description
MICROCLASP 6 CIRCUIT 150MM CABLE ASSEMBLY
Request a Quote
Description
MICROCLASP 6 CIRCUIT 150MM CABLE ASSEMBLY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MICROCLASP 6 CIRCUIT 150MM CABLE ASSEMBLY - 15136-0602 - Heilind Electronics, Inc.
Wilmington, MA, United States
MICROCLASP 6 CIRCUIT 150MM CABLE ASSEMBLY
15136-0602
MICROCLASP 6 CIRCUIT 150MM CABLE ASSEMBLY 15136-0602
MICROCLASP 6 CIRCUIT 150MM CABLE ASSEMBLY

MICROCLASP 6 CIRCUIT 150MM CABLE ASSEMBLY

Buy Now
Microclasp 6Circuit 150Mm Molex - 90AJ2382 - Newark, An Avnet Company
Chicago, IL, United States
Microclasp 6Circuit 150Mm Molex
90AJ2382
Microclasp 6Circuit 150Mm Molex 90AJ2382
MICROCLASP 6CIRCUIT 150MM

MICROCLASP 6CIRCUIT 150MM

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15136-0602 90AJ2382
Product Name MICROCLASP 6 CIRCUIT 150MM CABLE ASSEMBLY Microclasp 6Circuit 150Mm Molex
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details