Molex MICROCLASP 3 CIRCUIT 50MM CABLE ASSEMBLY 15136-0300

Description
MICROCLASP 3 CIRCUIT 50MM CABLE ASSEMBLY
Request a Quote
Description
MICROCLASP 3 CIRCUIT 50MM CABLE ASSEMBLY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MICROCLASP 3 CIRCUIT 50MM CABLE ASSEMBLY - 15136-0300 - Heilind Electronics, Inc.
Wilmington, MA, United States
MICROCLASP 3 CIRCUIT 50MM CABLE ASSEMBLY
15136-0300
MICROCLASP 3 CIRCUIT 50MM CABLE ASSEMBLY 15136-0300
MICROCLASP 3 CIRCUIT 50MM CABLE ASSEMBLY

MICROCLASP 3 CIRCUIT 50MM CABLE ASSEMBLY

Buy Now
Wire to Board Cables - 1348916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348916
Wire to Board Cables 1348916
Molex 15136-0300 Wire to Board Cable

Molex 15136-0300 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1349033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1349033
Wire to Board Cables 1349033
Molex 15136-0300 Wire to Board Cable

Molex 15136-0300 Wire to Board Cable

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 15136-0300 1348916
Product Name MICROCLASP 3 CIRCUIT 50MM CABLE ASSEMBLY Wire to Board Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details