Molex CLICKMATE 8CIRCUIT 600MM WIRE ASSY 15135-0806

Description
CLICKMATE 8CIRCUIT 600MM WIRE ASSY
Request a Quote
Description
CLICKMATE 8CIRCUIT 600MM WIRE ASSY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CLICKMATE 8CIRCUIT 600MM WIRE ASSY - 15135-0806 - Heilind Electronics, Inc.
Wilmington, MA, United States
CLICKMATE 8CIRCUIT 600MM WIRE ASSY
15135-0806
CLICKMATE 8CIRCUIT 600MM WIRE ASSY 15135-0806
CLICKMATE 8CIRCUIT 600MM WIRE ASSY

CLICKMATE 8CIRCUIT 600MM WIRE ASSY

Buy Now
Wire to Board Cables - 1348911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348911
Wire to Board Cables 1348911
Molex 15135-0806 Wire to Board Cable

Molex 15135-0806 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1348990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348990
Wire to Board Cables 1348990
Molex 15135-0806 Wire to Board Cable

Molex 15135-0806 Wire to Board Cable

Supplier's Site
Cable Assy, 8Pos, Plug-Plug, 600Mm; Connector To Connector Molex - 15AC7051 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Plug-Plug, 600Mm; Connector To Connector Molex
15AC7051
Cable Assy, 8Pos, Plug-Plug, 600Mm; Connector To Connector Molex 15AC7051
CABLE ASSY, 8POS, PLUG-PLUG, 600MM; Connector to Connector:CLIK-Mate Plug to CLIK-Mate Plug; No. of Positions:8Ways; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:CLIK-Mate OTS 15135 Series; Jacket RoHS Compliant: Yes

CABLE ASSY, 8POS, PLUG-PLUG, 600MM; Connector to Connector:CLIK-Mate Plug to CLIK-Mate Plug; No. of Positions:8Ways; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:CLIK-Mate OTS 15135 Series; Jacket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15135-0806 1348911 15AC7051
Product Name CLICKMATE 8CIRCUIT 600MM WIRE ASSY Wire to Board Cables Cable Assy, 8Pos, Plug-Plug, 600Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ribbon Cable - 1792608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details