Molex Wire to Board Cables 15135-0406

Description
Molex 15135-0406 Wire to Board Cable
Request a Quote
Description
Molex 15135-0406 Wire to Board Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1348895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348895
Wire to Board Cables 1348895
Molex 15135-0406 Wire to Board Cable

Molex 15135-0406 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1349023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1349023
Wire to Board Cables 1349023
Molex 15135-0406 Wire to Board Cable

Molex 15135-0406 Wire to Board Cable

Supplier's Site
Cable Assy, 4Pos, Plug-Plug, 600Mm; Connector To Connector Molex - 15AC7027 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Plug-Plug, 600Mm; Connector To Connector Molex
15AC7027
Cable Assy, 4Pos, Plug-Plug, 600Mm; Connector To Connector Molex 15AC7027
CABLE ASSY, 4POS, PLUG-PLUG, 600MM; Connector to Connector:CLIK-Mate Plug to CLIK-Mate Plug; No. of Positions:4Ways; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:CLIK-Mate OTS 15135 Series; Jacket RoHS Compliant: Yes

CABLE ASSY, 4POS, PLUG-PLUG, 600MM; Connector to Connector:CLIK-Mate Plug to CLIK-Mate Plug; No. of Positions:4Ways; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:CLIK-Mate OTS 15135 Series; Jacket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1348895 15AC7027
Product Name Wire to Board Cables Cable Assy, 4Pos, Plug-Plug, 600Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VFVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details