Molex CLICKMATE 4 CIRCUIT 100MM WIRE ASSY 15135-0401

Description
CLICKMATE 4 CIRCUIT 100MM WIRE ASSY
Request a Quote
Description
CLICKMATE 4 CIRCUIT 100MM WIRE ASSY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CLICKMATE 4 CIRCUIT 100MM WIRE ASSY - 15135-0401 - Heilind Electronics, Inc.
Wilmington, MA, United States
CLICKMATE 4 CIRCUIT 100MM WIRE ASSY
15135-0401
CLICKMATE 4 CIRCUIT 100MM WIRE ASSY 15135-0401
CLICKMATE 4 CIRCUIT 100MM WIRE ASSY

CLICKMATE 4 CIRCUIT 100MM WIRE ASSY

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Cable Assemblies
Product Number 15135-0401
Product Name CLICKMATE 4 CIRCUIT 100MM WIRE ASSY
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-2000-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details