Molex CLICKMATE 2 CIRCUIT 100MM WIRE ASSY 15135-0201

Description
CLICKMATE 2 CIRCUIT 100MM WIRE ASSY
Request a Quote
Description
CLICKMATE 2 CIRCUIT 100MM WIRE ASSY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CLICKMATE 2 CIRCUIT 100MM WIRE ASSY - 15135-0201 - Heilind Electronics, Inc.
Wilmington, MA, United States
CLICKMATE 2 CIRCUIT 100MM WIRE ASSY
15135-0201
CLICKMATE 2 CIRCUIT 100MM WIRE ASSY 15135-0201
CLICKMATE 2 CIRCUIT 100MM WIRE ASSY

CLICKMATE 2 CIRCUIT 100MM WIRE ASSY

Buy Now
Cable Assy, 2Pos, Plug-Plug, 100Mm; Connector To Connector Molex - 15AC7011 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Plug-Plug, 100Mm; Connector To Connector Molex
15AC7011
Cable Assy, 2Pos, Plug-Plug, 100Mm; Connector To Connector Molex 15AC7011
CABLE ASSY, 2POS, PLUG-PLUG, 100MM; Connector to Connector:CLIK-Mate Plug to CLIK-Mate Plug; No. of Positions:2Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:CLIK-Mate OTS 15135 Series; Jacket RoHS Compliant: Yes

CABLE ASSY, 2POS, PLUG-PLUG, 100MM; Connector to Connector:CLIK-Mate Plug to CLIK-Mate Plug; No. of Positions:2Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:CLIK-Mate OTS 15135 Series; Jacket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15135-0201 15AC7011
Product Name CLICKMATE 2 CIRCUIT 100MM WIRE ASSY Cable Assy, 2Pos, Plug-Plug, 100Mm; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details