Molex Rectangular Cable Assemblies 151341400

Description
"14 Position Cable Assembly Rectangular Socket to Socket 0.164' (50.00mm, 1.97"")"
Request a Quote Datasheet
Description
"14 Position Cable Assembly Rectangular Socket to Socket 0.164' (50.00mm, 1.97"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - WM17234-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
WM17234-ND
Rectangular Cable Assemblies WM17234-ND
"14 Position Cable Assembly Rectangular Socket to Socket 0.164' (50.00mm, 1.97"")"

"14 Position Cable Assembly Rectangular Socket to Socket 0.164' (50.00mm, 1.97"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number WM17234-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,25M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details