Molex Rectangular Cable Assemblies 151340306

Description
3 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)
Request a Quote Datasheet
Description
3 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 0151340306-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
0151340306-ND
Rectangular Cable Assemblies 0151340306-ND
3 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)

3 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151340306-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connecting Cable RG 316 - 8-plug -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
Stability Cables - SP-1-MF-6 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
System cable - 706-2500/503-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers