Molex Cable Assemblies -Rectangular Cable Assemblies 151340200

Description
Manufacturer: Molex Category: Cable Assemblies -Rectangular Cable Assemblies Series: PicoBlade 15134 Package: Bag Product Status: Active Connector Type: Socket to Socket Length: 0.164' (50.00mm, 1.97") Features: Friction Lock Color: Black, Individual Shielding: Unshielded
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Cable Assemblies -Rectangular Cable Assemblies Series: PicoBlade 15134 Package: Bag Product Status: Active Connector Type: Socket to Socket Length: 0.164' (50.00mm, 1.97") Features: Friction Lock Color: Black, Individual Shielding: Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies -Rectangular Cable Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies -Rectangular Cable Assemblies
Cable Assemblies -Rectangular Cable Assemblies
Manufacturer: Molex Category: Cable Assemblies -Rectangular Cable Assemblies Series: PicoBlade 15134 Package: Bag Product Status: Active Connector Type: Socket to Socket Length: 0.164' (50.00mm, 1.97") Features: Friction Lock Color: Black, Individual Shielding: Unshielded

Manufacturer: Molex
Category: Cable Assemblies -Rectangular Cable Assemblies
Series: PicoBlade 15134
Package: Bag
Product Status: Active
Connector Type: Socket to Socket
Length: 0.164' (50.00mm, 1.97")
Features: Friction Lock
Color: Black, Individual
Shielding: Unshielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Cable Assemblies -Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details