Molex Cable Assy, 14Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex 15134-1401

Description
CABLE ASSY, 14POS, RCPT-RCPT, 100MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:14Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes
Description
CABLE ASSY, 14POS, RCPT-RCPT, 100MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:14Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 49AC8756, features a PicoBlade-to-PicoBlade configuration with a total length of 100mm and 14 circuits. It is designed for dual-ended connections with female connectors on both ends. The assembly is constructed from phosphor bronze with tin plating for both mating and termination interfaces, ensuring reliable electrical performance. It supports a maximum current of 1.0A per contact and a maximum voltage of 125V. The wire size is AWG 28, and the assembly is compliant with RoHS standards. The product is packaged in a bag and has a net weight of 6 grams. This assembly is suitable for applications requiring compact and efficient connectivity within the PicoBlade connector system.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 49AC8756, features a PicoBlade-to-PicoBlade configuration with a total length of 100mm and 14 circuits. It is designed for dual-ended connections with female connectors on both ends. The assembly is constructed from phosphor bronze with tin plating for both mating and termination interfaces, ensuring reliable electrical performance. It supports a maximum current of 1.0A per contact and a maximum voltage of 125V. The wire size is AWG 28, and the assembly is compliant with RoHS standards. The product is packaged in a bag and has a net weight of 6 grams. This assembly is suitable for applications requiring compact and efficient connectivity within the PicoBlade connector system.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 14Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex - 49AC8756 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 14Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
49AC8756
Cable Assy, 14Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex 49AC8756
CABLE ASSY, 14POS, RCPT-RCPT, 100MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:14Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

CABLE ASSY, 14POS, RCPT-RCPT, 100MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:14Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 49AC8756
Product Name Cable Assy, 14Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details