Molex Cable Assy, 12Pos, Rcpt-Rcpt, 450Mm; Connector To Connector Molex 15134-1205

Description
CABLE ASSY, 12POS, RCPT-RCPT, 450MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:12Ways; Cable Length - Metric:450mm; Cable Length - Imperial:17.7"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes
Description
CABLE ASSY, 12POS, RCPT-RCPT, 450MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:12Ways; Cable Length - Metric:450mm; Cable Length - Imperial:17.7"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 12Pos, Rcpt-Rcpt, 450Mm; Connector To Connector Molex - 49AC8753 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 12Pos, Rcpt-Rcpt, 450Mm; Connector To Connector Molex
49AC8753
Cable Assy, 12Pos, Rcpt-Rcpt, 450Mm; Connector To Connector Molex 49AC8753
CABLE ASSY, 12POS, RCPT-RCPT, 450MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:12Ways; Cable Length - Metric:450mm; Cable Length - Imperial:17.7"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

CABLE ASSY, 12POS, RCPT-RCPT, 450MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:12Ways; Cable Length - Metric:450mm; Cable Length - Imperial:17.7"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 49AC8753
Product Name Cable Assy, 12Pos, Rcpt-Rcpt, 450Mm; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type HF plug connector
View Details
C9900-K780...K783, -K820 | DVI cable, shielded, PVC, black -  - Beckhoff Automation LLC
Specs
Product Type DVI Cable
View Details