Molex 15134-1201 Wire to Board Cable
Molex 15134-1201 Wire to Board Cable
CABLE ASSY, 12POS, RCPT-RCPT, 100MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:12Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1720094 | 49AC8750 |
| Product Name | Wire to Board Cables | Cable Assy, 12Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex |
| Cable Type | Flat Cable |