Molex Wtb Cord, 12P Picoblade Rcpt-Rcpt, 2; Connector To Connector Molex 15134-1200

Description
WTB CORD, 12P PICOBLADE RCPT-RCPT, 2"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:12Position s; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:28AWG RoHS Compliant: Yes
Datasheet
Description
WTB CORD, 12P PICOBLADE RCPT-RCPT, 2"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:12Position s; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:28AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 12P Picoblade Rcpt-Rcpt, 2; Connector To Connector Molex - 47AC6717 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 12P Picoblade Rcpt-Rcpt, 2; Connector To Connector Molex
47AC6717
Wtb Cord, 12P Picoblade Rcpt-Rcpt, 2; Connector To Connector Molex 47AC6717
WTB CORD, 12P PICOBLADE RCPT-RCPT, 2"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:12Position s; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:28AWG RoHS Compliant: Yes

WTB CORD, 12P PICOBLADE RCPT-RCPT, 2"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:12Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47AC6717
Product Name Wtb Cord, 12P Picoblade Rcpt-Rcpt, 2; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details