Molex Wire to Board Cables 15134-1006

Description
Molex 15134-1006 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 15134-1006 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1720091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1720091
Wire to Board Cables 1720091
Molex 15134-1006 Wire to Board Cable

Molex 15134-1006 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1720145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1720145
Wire to Board Cables 1720145
Molex 15134-1006 Wire to Board Cable

Molex 15134-1006 Wire to Board Cable

Supplier's Site
Wtb Cord, 10P Picoblade Rcpt-Rcpt, 23.6; Connector To Connector Molex - 47AC6716 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 10P Picoblade Rcpt-Rcpt, 23.6; Connector To Connector Molex
47AC6716
Wtb Cord, 10P Picoblade Rcpt-Rcpt, 23.6; Connector To Connector Molex 47AC6716
WTB CORD, 10P PICOBLADE RCPT-RCPT, 23.6"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:10Position s; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

WTB CORD, 10P PICOBLADE RCPT-RCPT, 23.6"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:10Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1720091 47AC6716
Product Name Wire to Board Cables Wtb Cord, 10P Picoblade Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2300/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details