Molex Wtb Cord, 10P Picoblade Rcpt-Rcpt, 11.8; Connector To Connector Molex 15134-1003

Description
WTB CORD, 10P PICOBLADE RCPT-RCPT, 11.8"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:10Position s; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes
Datasheet
Description
WTB CORD, 10P PICOBLADE RCPT-RCPT, 11.8"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:10Position s; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 10P Picoblade Rcpt-Rcpt, 11.8; Connector To Connector Molex - 47AC6714 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 10P Picoblade Rcpt-Rcpt, 11.8; Connector To Connector Molex
47AC6714
Wtb Cord, 10P Picoblade Rcpt-Rcpt, 11.8; Connector To Connector Molex 47AC6714
WTB CORD, 10P PICOBLADE RCPT-RCPT, 11.8"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:10Position s; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes

WTB CORD, 10P PICOBLADE RCPT-RCPT, 11.8"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:10Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47AC6714
Product Name Wtb Cord, 10P Picoblade Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details