Molex Wtb Cord, 10P Picoblade Rcpt-Rcpt, 5.9; Connector To Connector Molex 15134-1002

Description
WTB CORD, 10P PICOBLADE RCPT-RCPT, 5.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:10Position s; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:28AWG RoHS Compliant: Yes
Datasheet
Description
WTB CORD, 10P PICOBLADE RCPT-RCPT, 5.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:10Position s; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:28AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 10P Picoblade Rcpt-Rcpt, 5.9; Connector To Connector Molex - 49AC8745 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 10P Picoblade Rcpt-Rcpt, 5.9; Connector To Connector Molex
49AC8745
Wtb Cord, 10P Picoblade Rcpt-Rcpt, 5.9; Connector To Connector Molex 49AC8745
WTB CORD, 10P PICOBLADE RCPT-RCPT, 5.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:10Position s; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:28AWG RoHS Compliant: Yes

WTB CORD, 10P PICOBLADE RCPT-RCPT, 5.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:10Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 49AC8745
Product Name Wtb Cord, 10P Picoblade Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details