Molex Wire to Board Cables 15134-0803

Description
Molex 15134-0803 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 15134-0803 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1250750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1250750
Wire to Board Cables 1250750
Molex 15134-0803 Wire to Board Cable

Molex 15134-0803 Wire to Board Cable

Supplier's Site
Cable Assy, 8Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 33AC8055 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
33AC8055
Cable Assy, 8Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 33AC8055
CABLE ASSY, 8POS, RCPT-RCPT, 11.8"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:8Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 11.8"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:8Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1250750 33AC8055
Product Name Wire to Board Cables Cable Assy, 8Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR1000 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details