Molex Cable Assy, 8Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex 15134-0801

Description
CABLE ASSY, 8POS, RCPT-RCPT, 3.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:8Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8POS, RCPT-RCPT, 3.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:8Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex - 33AC8054 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex
33AC8054
Cable Assy, 8Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex 33AC8054
CABLE ASSY, 8POS, RCPT-RCPT, 3.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:8Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 3.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:8Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC8054
Product Name Cable Assy, 8Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details