Molex Wire to Board Cables 15134-0800

Description
Molex 15134-0800 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 15134-0800 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1250747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1250747
Wire to Board Cables 1250747
Molex 15134-0800 Wire to Board Cable

Molex 15134-0800 Wire to Board Cable

Supplier's Site
Cable Assy, 8Pos, Rcpt-Rcpt, 2; Connector To Connector Molex - 33AC8053 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 2; Connector To Connector Molex
33AC8053
Cable Assy, 8Pos, Rcpt-Rcpt, 2; Connector To Connector Molex 33AC8053
CABLE ASSY, 8POS, RCPT-RCPT, 2"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:8Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 2"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:8Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes

Supplier's Site
Cable Assy, 8Pos, Rcpt-Rcpt, 50Mm; Connector To Connector Molex - 01AC7006 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 50Mm; Connector To Connector Molex
01AC7006
Cable Assy, 8Pos, Rcpt-Rcpt, 50Mm; Connector To Connector Molex 01AC7006
CABLE ASSY, 8POS, RCPT-RCPT, 50MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:8Ways; Cable Length - Metric:50mm; Cable Length - Imperial:2"; Product Range:PicoBlade OTS 15134 Series; Jacket RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 50MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:8Ways; Cable Length - Metric:50mm; Cable Length - Imperial:2"; Product Range:PicoBlade OTS 15134 Series; Jacket RoHS Compliant: Yes

Supplier's Site Datasheet
Picoblade 8 Circuit 50Mm Rohs Compliant Molex - 79AH8889 - Newark, An Avnet Company
Chicago, IL, United States
Picoblade 8 Circuit 50Mm Rohs Compliant Molex
79AH8889
Picoblade 8 Circuit 50Mm Rohs Compliant Molex 79AH8889
PICOBLADE 8 CIRCUIT 50MM ROHS COMPLIANT: YES

PICOBLADE 8 CIRCUIT 50MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1250747 33AC8053 79AH8889
Product Name Wire to Board Cables Cable Assy, 8Pos, Rcpt-Rcpt, 2; Connector To Connector Molex Picoblade 8 Circuit 50Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details