Molex PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 7 Circuits Natural 15134-0706

Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 7 Circuits Natural
Request a Quote
Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 7 Circuits Natural
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 7 Circuits Natural - 15134-0706 - Heilind Electronics, Inc.
Wilmington, MA, United States
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 7 Circuits Natural
15134-0706
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 7 Circuits Natural 15134-0706
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 7 Circuits Natural

PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 7 Circuits Natural

Buy Now
Wire to Board Cables - 1617551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1617551
Wire to Board Cables 1617551
Molex 15134-0706 Wire to Board Cable

Molex 15134-0706 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1617494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1617494
Wire to Board Cables 1617494
Molex 15134-0706 Wire to Board Cable

Molex 15134-0706 Wire to Board Cable

Supplier's Site
Cable Assy, 7Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex - 33AC8052 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 7Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex
33AC8052
Cable Assy, 7Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex 33AC8052
CABLE ASSY, 7POS, RCPT-RCPT, 23.6"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:7Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 7POS, RCPT-RCPT, 23.6"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:7Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site
Picoblade 7 Circuit 600Mm Rohs Compliant Molex - 90AJ2373 - Newark, An Avnet Company
Chicago, IL, United States
Picoblade 7 Circuit 600Mm Rohs Compliant Molex
90AJ2373
Picoblade 7 Circuit 600Mm Rohs Compliant Molex 90AJ2373
PICOBLADE 7 CIRCUIT 600MM ROHS COMPLIANT: YES

PICOBLADE 7 CIRCUIT 600MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15134-0706 1617551 33AC8052 90AJ2373
Product Name PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 7 Circuits Natural Wire to Board Cables Cable Assy, 7Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex Picoblade 7 Circuit 600Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details