Molex PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 7 Circuits Natural 15134-0705

Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 7 Circuits Natural
Request a Quote Datasheet
Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 7 Circuits Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 7 Circuits Natural - 15134-0705 - Heilind Electronics, Inc.
Wilmington, MA, United States
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 7 Circuits Natural
15134-0705
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 7 Circuits Natural 15134-0705
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 7 Circuits Natural

PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 7 Circuits Natural

Buy Now
Cable Assy, 7Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex - 33AC8051 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 7Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex
33AC8051
Cable Assy, 7Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex 33AC8051
CABLE ASSY, 7POS, RCPT-RCPT, 17.7"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:7Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 7POS, RCPT-RCPT, 17.7"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:7Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15134-0705 33AC8051
Product Name PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 7 Circuits Natural Cable Assy, 7Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details