Molex Wire to Board Cables 15134-0702

Description
Molex 15134-0702 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 15134-0702 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1250745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1250745
Wire to Board Cables 1250745
Molex 15134-0702 Wire to Board Cable

Molex 15134-0702 Wire to Board Cable

Supplier's Site
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 7 Circuits Natural - 15134-0702 - Heilind Electronics, Inc.
Wilmington, MA, United States
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 7 Circuits Natural
15134-0702
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 7 Circuits Natural 15134-0702
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 7 Circuits Natural

PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 7 Circuits Natural

Buy Now
Cable Assy, 7Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex - 33AC8049 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 7Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
33AC8049
Cable Assy, 7Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 33AC8049
CABLE ASSY, 7POS, RCPT-RCPT, 5.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:7Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"RoHS Compliant: Yes

CABLE ASSY, 7POS, RCPT-RCPT, 5.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:7Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1250745 15134-0702 33AC8049
Product Name Wire to Board Cables PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 7 Circuits Natural Cable Assy, 7Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
C9900-K780...K783, -K820 | DVI cable, shielded, PVC, black -  - Beckhoff Automation LLC
Specs
Product Type DVI Cable
View Details