Molex PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 7 Circuits Natural 15134-0701

Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 7 Circuits Natural
Request a Quote Datasheet
Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 7 Circuits Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 7 Circuits Natural - 15134-0701 - Heilind Electronics, Inc.
Wilmington, MA, United States
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 7 Circuits Natural
15134-0701
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 7 Circuits Natural 15134-0701
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 7 Circuits Natural

PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 7 Circuits Natural

Buy Now
Cable Assy, 7Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex - 33AC8048 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 7Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex
33AC8048
Cable Assy, 7Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex 33AC8048
CABLE ASSY, 7POS, RCPT-RCPT, 3.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:7Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"RoHS Compliant: Yes

CABLE ASSY, 7POS, RCPT-RCPT, 3.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:7Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15134-0701 33AC8048
Product Name PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 7 Circuits Natural Cable Assy, 7Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details