Molex Cable Assy, 5Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex 15134-0505

Description
CABLE ASSY, 5POS, RCPT-RCPT, 17.7"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:5Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:28AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 5POS, RCPT-RCPT, 17.7"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:5Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:28AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex - 33AC8039 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex
33AC8039
Cable Assy, 5Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex 33AC8039
CABLE ASSY, 5POS, RCPT-RCPT, 17.7"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:5Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 5POS, RCPT-RCPT, 17.7"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:5Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC8039
Product Name Cable Assy, 5Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
ZK2000-8600-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details