Molex Wire to Board Cables 15134-0503

Description
Molex 15134-0503 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 15134-0503 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1250738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1250738
Wire to Board Cables 1250738
Molex 15134-0503 Wire to Board Cable

Molex 15134-0503 Wire to Board Cable

Supplier's Site
Cable Assy, 5Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 33AC8038 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
33AC8038
Cable Assy, 5Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 33AC8038
CABLE ASSY, 5POS, RCPT-RCPT, 11.8"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:5Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 5POS, RCPT-RCPT, 11.8"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:5Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site
Cable Assy, 5Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex - 01AC6997 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex
01AC6997
Cable Assy, 5Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex 01AC6997
CABLE ASSY, 5POS, RCPT-RCPT, 300MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:5Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

CABLE ASSY, 5POS, RCPT-RCPT, 300MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:5Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1250738 33AC8038
Product Name Wire to Board Cables Cable Assy, 5Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
ExaMAX - 10129954-A01502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assemblies
View Details
Ribbon Cable - 1792596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details