Molex PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 5 Circuits Natural 15134-0502

Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 5 Circuits Natural
Request a Quote Datasheet
Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 5 Circuits Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 5 Circuits Natural - 15134-0502 - Heilind Electronics, Inc.
Wilmington, MA, United States
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 5 Circuits Natural
15134-0502
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 5 Circuits Natural 15134-0502
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 5 Circuits Natural

PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 5 Circuits Natural

Buy Now
Wire to Board Cables - 1250737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1250737
Wire to Board Cables 1250737
Molex 15134-0502 Wire to Board Cable

Molex 15134-0502 Wire to Board Cable

Supplier's Site
Picoblade 5 Circuit 150Mm Molex - 90AJ2371 - Newark, An Avnet Company
Chicago, IL, United States
Picoblade 5 Circuit 150Mm Molex
90AJ2371
Picoblade 5 Circuit 150Mm Molex 90AJ2371
PICOBLADE 5 CIRCUIT 150MM

PICOBLADE 5 CIRCUIT 150MM

Supplier's Site
Cable Assy, 5Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 01AC6996 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex
01AC6996
Cable Assy, 5Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex 01AC6996
CABLE ASSY, 5POS, RCPT-RCPT, 150MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:5Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

CABLE ASSY, 5POS, RCPT-RCPT, 150MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:5Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Picoblade 5 Circuit 150Mm Rohs Compliant Molex - 79AH8873 - Newark, An Avnet Company
Chicago, IL, United States
Picoblade 5 Circuit 150Mm Rohs Compliant Molex
79AH8873
Picoblade 5 Circuit 150Mm Rohs Compliant Molex 79AH8873
PICOBLADE 5 CIRCUIT 150MM ROHS COMPLIANT: YES

PICOBLADE 5 CIRCUIT 150MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15134-0502 1250737 90AJ2371 01AC6996 79AH8873
Product Name PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 5 Circuits Natural Wire to Board Cables Picoblade 5 Circuit 150Mm Molex Cable Assy, 5Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex Picoblade 5 Circuit 150Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details