Molex PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 5 Circuits Natural 15134-0501

Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 5 Circuits Natural
Request a Quote Datasheet
Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 5 Circuits Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 5 Circuits Natural - 15134-0501 - Heilind Electronics, Inc.
Wilmington, MA, United States
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 5 Circuits Natural
15134-0501
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 5 Circuits Natural 15134-0501
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 5 Circuits Natural

PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 5 Circuits Natural

Buy Now
Wire to Board Cables - 1250736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1250736
Wire to Board Cables 1250736
Molex 15134-0501 Wire to Board Cable

Molex 15134-0501 Wire to Board Cable

Supplier's Site
Cable Assy, 5Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex - 33AC8036 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex
33AC8036
Cable Assy, 5Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex 33AC8036
CABLE ASSY, 5POS, RCPT-RCPT, 3.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:5Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"RoHS Compliant: Yes

CABLE ASSY, 5POS, RCPT-RCPT, 3.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:5Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"RoHS Compliant: Yes

Supplier's Site
Cable Assy, 5Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex - 74AC2526 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
74AC2526
Cable Assy, 5Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex 74AC2526
CABLE ASSY, 5POS, RCPT-RCPT, 100MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:5Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

CABLE ASSY, 5POS, RCPT-RCPT, 100MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:5Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15134-0501 1250736 33AC8036 74AC2526
Product Name PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 5 Circuits Natural Wire to Board Cables Cable Assy, 5Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex Cable Assy, 5Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details