Molex Wire to Board Cables 15134-0405

Description
Molex 15134-0405 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 15134-0405 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1617537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1617537
Wire to Board Cables 1617537
Molex 15134-0405 Wire to Board Cable

Molex 15134-0405 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1617487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1617487
Wire to Board Cables 1617487
Molex 15134-0405 Wire to Board Cable

Molex 15134-0405 Wire to Board Cable

Supplier's Site
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 4 Circuits Natural - 15134-0405 - Heilind Electronics, Inc.
Wilmington, MA, United States
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 4 Circuits Natural
15134-0405
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 4 Circuits Natural 15134-0405
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 4 Circuits Natural

PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 4 Circuits Natural

Buy Now
Cable Assy, 4Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex - 33AC8033 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex
33AC8033
Cable Assy, 4Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex 33AC8033
CABLE ASSY, 4POS, RCPT-RCPT, 17.7"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:4Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 17.7"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:4Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1617537 15134-0405 33AC8033
Product Name Wire to Board Cables PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 4 Circuits Natural Cable Assy, 4Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details