Molex 15134-0402 Wire to Board Cable
PicoBlade-to-PicoBla
CABLE ASSY, 4POS, RCPT-RCPT, 150MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:4Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes
| RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1250733 | 15134-0402 | 01AC6992 |
| Product Name | Wire to Board Cables | PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 4 Circuits Natural | Cable Assy, 4Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex |
| Cable Type | Flat Cable |