Molex Wire to Board Cables 15134-0306

Description
Molex 15134-0306 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 15134-0306 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1617531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1617531
Wire to Board Cables 1617531
Molex 15134-0306 Wire to Board Cable

Molex 15134-0306 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1617486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1617486
Wire to Board Cables 1617486
Molex 15134-0306 Wire to Board Cable

Molex 15134-0306 Wire to Board Cable

Supplier's Site
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 3 Circuits Natural - 15134-0306 - Heilind Electronics, Inc.
Wilmington, MA, United States
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 3 Circuits Natural
15134-0306
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 3 Circuits Natural 15134-0306
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 3 Circuits Natural

PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 3 Circuits Natural

Buy Now
Cable Assy, 3Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex - 33AC8028 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex
33AC8028
Cable Assy, 3Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex 33AC8028
CABLE ASSY, 3POS, RCPT-RCPT, 23.6"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:3Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 3POS, RCPT-RCPT, 23.6"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:3Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1617531 15134-0306 33AC8028
Product Name Wire to Board Cables PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 3 Circuits Natural Cable Assy, 3Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details