Molex Wire to Board Cables 15134-0301

Description
Molex 15134-0301 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 15134-0301 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1250728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1250728
Wire to Board Cables 1250728
Molex 15134-0301 Wire to Board Cable

Molex 15134-0301 Wire to Board Cable

Supplier's Site
Cable Assy, 3Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex - 33AC8024 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex
33AC8024
Cable Assy, 3Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex 33AC8024
CABLE ASSY, 3POS, RCPT-RCPT, 3.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:3Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"RoHS Compliant: Yes

CABLE ASSY, 3POS, RCPT-RCPT, 3.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:3Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"RoHS Compliant: Yes

Supplier's Site
Cable Assy, 3Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex - 74AC2522 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
74AC2522
Cable Assy, 3Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex 74AC2522
CABLE ASSY, 3POS, RCPT-RCPT, 100MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:3Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

CABLE ASSY, 3POS, RCPT-RCPT, 100MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:3Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1250728 33AC8024 74AC2522
Product Name Wire to Board Cables Cable Assy, 3Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex Cable Assy, 3Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers