Molex Wire to Board Cables 15134-0203

Description
Molex 15134-0203 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 15134-0203 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1250726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1250726
Wire to Board Cables 1250726
Molex 15134-0203 Wire to Board Cable

Molex 15134-0203 Wire to Board Cable

Supplier's Site
Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 03AC7372 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
03AC7372
Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 03AC7372
CABLE ASSY, 2POS, RCPT-RCPT, 11.8"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:2Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 11.8"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:2Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1250726 03AC7372
Product Name Wire to Board Cables Cable Assy, 2Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064353-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details